TDK U.S.A. Corporation Fixed Inductors VLP6045LT-470M

Description
47µH Shielded Wirewound Inductor 1.4A 299mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.4A 299mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8759-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8759-2-ND
Fixed Inductors 445-8759-2-ND
47µH Shielded Wirewound Inductor 1.4A 299mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.4A 299mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 1.4A 299 MOHM Inductor and Choke - 71-VLP6045LT-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.4A 299 MOHM Inductor and Choke
71-VLP6045LT-470M
SMD 47UH 1.4A 299 MOHM Inductor and Choke 71-VLP6045LT-470M
FIXED IND 47UH 1.4A 299 MOHM SMD Product overview: VLP6045LT-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.4A, 299 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.4A, 299 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.4A 299 MOHM SMD Product overview: VLP6045LT-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.4A, 299 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.4A, 299 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8759-2-ND 71-VLP6045LT-470M
Product Name Fixed Inductors SMD 47UH 1.4A 299 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details