FIXED IND 1UH 6.5A 17 MOHM SMD Product overview: VLP6045LT-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.5A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.5A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-1R0N can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1279392-VLP6045LT-1R
Series: VLP
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 6.5A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 8.6A
Test Frequency: 100kHz
Size: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Family Name: VLP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): B1015AS-1R0N; 1255AS-1R0N; B1135AS-1R0N;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
1µH Shielded Wirewound Inductor 6.5A 17mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLP6045LT-1R0N | 1279392-VLP6045LT-1R0N | 445-8753-2-ND |
| Product Name | SMD 1UH 6.5A 17 MOHM Inductor and Choke | Fixed Inductors - VLP6045LT-1R0N | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 1 microH | 1 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |