TDK U.S.A. Corporation 100UH 800MA 663MOHM Inductor and Choke VLP6045LT-101M

Description
FIXED IND 100UH 800MA 663MOHM SM Product overview: VLP6045LT-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 663MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 663MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 800MA 663MOHM SM Product overview: VLP6045LT-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 663MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 663MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 800MA 663MOHM Inductor and Choke - 71-VLP6045LT-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 800MA 663MOHM Inductor and Choke
71-VLP6045LT-101M
100UH 800MA 663MOHM Inductor and Choke 71-VLP6045LT-101M
FIXED IND 100UH 800MA 663MOHM SM Product overview: VLP6045LT-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 663MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 663MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 800MA 663MOHM SM Product overview: VLP6045LT-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 663MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 663MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLP6045LT-101M
799110-VLP6045LT-101M
Fixed Inductors - VLP6045LT-101M 799110-VLP6045LT-101M
Manufacturer: TDK Corporation Win Source Part Number: 799110-VLP6045LT-101 M Series: VLP Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 800mA Shielding: Shielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 900mA Test Frequency: 100kHz Family Name: VLP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 663 mOhm Max Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): #646CY-101M; LQH6PPN101M43L; #A921CY-101M; SC63LCB-101; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 799110-VLP6045LT-101M
Series: VLP
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 900mA
Test Frequency: 100kHz
Family Name: VLP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 663 mOhm Max
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): #646CY-101M; LQH6PPN101M43L; #A921CY-101M; SC63LCB-101;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 445-8751-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8751-2-ND
Fixed Inductors 445-8751-2-ND
100µH Shielded Wirewound Inductor 800mA 663mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 800mA 663mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLP6045LT-101M 799110-VLP6045LT-101M 445-8751-2-ND
Product Name 100UH 800MA 663MOHM Inductor and Choke Fixed Inductors - VLP6045LT-101M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 100 microH 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details