TDK U.S.A. Corporation Fixed Inductors - VLM13580T-R82M-D1 VLM13580T-R82M-D1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1052704-VLM13580T-R8 2M-D1 Packaging: Reel - TR Type: Wirewound Current Rating: 12.6A Inductance: 820nH Height - Seated (Max): 0.327" (8.30mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 36A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1052704-VLM13580T-R8 2M-D1 Packaging: Reel - TR Type: Wirewound Current Rating: 12.6A Inductance: 820nH Height - Seated (Max): 0.327" (8.30mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 36A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLM13580T-R82M-D1
1052704-VLM13580T-R82M-D1
Fixed Inductors - VLM13580T-R82M-D1 1052704-VLM13580T-R82M-D1
Manufacturer: TDK Corporation Win Source Part Number: 1052704-VLM13580T-R8 2M-D1 Packaging: Reel - TR Type: Wirewound Current Rating: 12.6A Inductance: 820nH Height - Seated (Max): 0.327" (8.30mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 36A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1052704-VLM13580T-R82M-D1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 12.6A
Inductance: 820nH
Height - Seated (Max): 0.327" (8.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 36A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - VLM13580T-R82M-D1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
VLM13580T-R82M-D1-ND
Fixed Inductors VLM13580T-R82M-D1-ND
820nH Shielded Wirewound Inductor 12.6A 2mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 12.6A 2mOhm Max Nonstandard

Buy Now Datasheet
SMD 12.6A 2 MOHM Inductor and Choke - 71-VLM13580T-R82M-D1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12.6A 2 MOHM Inductor and Choke
71-VLM13580T-R82M-D1
SMD 12.6A 2 MOHM Inductor and Choke 71-VLM13580T-R82M-D1
FIXED IND 820NH 12.6A 2 MOHM SMD Product overview: VLM13580T-R82M-D1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.6A, 2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12.6A, 2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLM13580T-R82M-D1 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 12.6A 2 MOHM SMD Product overview: VLM13580T-R82M-D1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.6A, 2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12.6A, 2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLM13580T-R82M-D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1052704-VLM13580T-R82M-D1 VLM13580T-R82M-D1-ND 71-VLM13580T-R82M-D1
Product Name Fixed Inductors - VLM13580T-R82M-D1 Fixed Inductors SMD 12.6A 2 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details