Manufacturer: TDK Corporation
Win Source Part Number: 807024-VLF504015MT-6
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.65A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Inductance Frequency - Test: 1MHz
FIXED IND 6.8UH 2A 100 MOHM SMD Product overview: VLF504015MT-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504015MT-6R8M can be used for catalog matching and distributor lookup.
6.8µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 807024-VLF504015MT-6R8M | 71-VLF504015MT-6R8M | 445-17224-2-ND |
| Product Name | Fixed Inductors - VLF504015MT-6R8M | SMD 6.8UH 2A 100 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 6.8 microH | 6.8 microH | |
| DCR | 0.1000 ohms | 0.1000 ohms |