TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors VLF504015MT-6R8M-CA

Description
Win Source Part Number: 1339968-VLF504015MT- 6R8M-CA Category: Inductors, Coils, Chokes - Fixed Inductors Series: VLF-M-CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.13 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Obsolete Current - Saturation (Isat): 2A
Request a Quote Datasheet
Description
Win Source Part Number: 1339968-VLF504015MT- 6R8M-CA Category: Inductors, Coils, Chokes - Fixed Inductors Series: VLF-M-CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.13 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Obsolete Current - Saturation (Isat): 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1339968-VLF504015MT-6R8M-CA - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1339968-VLF504015MT-6R8M-CA
Inductors, Coils, Chokes - Fixed Inductors 1339968-VLF504015MT-6R8M-CA
Win Source Part Number: 1339968-VLF504015MT- 6R8M-CA Category: Inductors, Coils, Chokes - Fixed Inductors Series: VLF-M-CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.13 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Obsolete Current - Saturation (Isat): 2A

Win Source Part Number: 1339968-VLF504015MT-6R8M-CA
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: VLF-M-CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.13 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Product Status: Obsolete
Current - Saturation (Isat): 2A

Buy Now Datasheet
Fixed Inductors - 445-17223-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17223-2-ND
Fixed Inductors 445-17223-2-ND
6.8µH Shielded Wirewound Inductor 2.13A 100mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.13A 100mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 2.13A 100MOHM Inductor and Choke - 71-VLF504015MT-6R8M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 2.13A 100MOHM Inductor and Choke
71-VLF504015MT-6R8M-CA
6.8UH 2.13A 100MOHM Inductor and Choke 71-VLF504015MT-6R8M-CA
FIXED IND 6.8UH 2.13A 100MOHM SM Product overview: VLF504015MT-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.13A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.13A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504015MT-6R8M- CA can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.13A 100MOHM SM Product overview: VLF504015MT-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.13A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.13A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504015MT-6R8M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors VLF504015MT-6R8M-CA
FIXED IND 6.8UH 2.13A 100MOHM SM

FIXED IND 6.8UH 2.13A 100MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1339968-VLF504015MT-6R8M-CA 445-17223-2-ND 71-VLF504015MT-6R8M-CA VLF504015MT-6R8M-CA
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 6.8UH 2.13A 100MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers