Manufacturer: TDK Corporation
Win Source Part Number: 1117157-VLF504015MT-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.6A
Inductance: 2.2μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.71A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 53 mOhm Max
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
2.2µH Shielded Wirewound Inductor 2.6A 53mOhm Max Nonstandard
FIXED IND 2.2UH 2.6A 53 MOHM SMD Product overview: VLF504015MT-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504015MT-2R2M-
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1117157-VLF504015MT-2R2M-CA | 445-17217-2-ND | 71-VLF504015MT-2R2M-CA |
| Product Name | Fixed Inductors - VLF504015MT-2R2M-CA | Fixed Inductors | SMD 2.2UH 2.6A 53 MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |