TDK U.S.A. Corporation Fixed Inductors VLF504015MT-150M-CA

Description
15µH Shielded Wirewound Inductor 1.37A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.37A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17209-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17209-2-ND
Fixed Inductors 445-17209-2-ND
15µH Shielded Wirewound Inductor 1.37A 220mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.37A 220mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 1.37A 220MOHM Inductor and Choke - 71-VLF504015MT-150M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.37A 220MOHM Inductor and Choke
71-VLF504015MT-150M-CA
SMD 15UH 1.37A 220MOHM Inductor and Choke 71-VLF504015MT-150M-CA
FIXED IND 15UH 1.37A 220MOHM SMD Product overview: VLF504015MT-150M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.37A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.37A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504015MT-150M- CA can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.37A 220MOHM SMD Product overview: VLF504015MT-150M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.37A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.37A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504015MT-150M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF504015MT-150M-CA
716967-VLF504015MT-150M-CA
Fixed Inductors - VLF504015MT-150M-CA 716967-VLF504015MT-150M-CA
Manufacturer: TDK Corporation Win Source Part Number: 716967-VLF504015MT-1 50M-CA Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.13A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Current Rating (Amps): 1.37A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 716967-VLF504015MT-150M-CA
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.13A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Current Rating (Amps): 1.37A
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17209-2-ND 71-VLF504015MT-150M-CA 716967-VLF504015MT-150M-CA
Product Name Fixed Inductors SMD 15UH 1.37A 220MOHM Inductor and Choke Fixed Inductors - VLF504015MT-150M-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details