TDK U.S.A. Corporation Fixed Inductors VLF504012MT-6R8M

Description
6.8µH Shielded Wirewound Inductor 1.77A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.77A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17206-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17206-2-ND
Fixed Inductors 445-17206-2-ND
6.8µH Shielded Wirewound Inductor 1.77A 170mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.77A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLF504012MT-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF504012MT-6R8M
Fixed Inductors VLF504012MT-6R8M
FIXED IND 6.8UH 1.77A 170MOHM SM

FIXED IND 6.8UH 1.77A 170MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17206-2-ND VLF504012MT-6R8M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225206R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details