3.3µH Shielded Wirewound Inductor 2.47A 74mOhm Max Nonstandard
FIXED IND 3.3UH 2.47A 74MOHM SMD Product overview: VLF504012MT-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.47A, 74MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.47A, 74MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504012MT-3R3M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 806851-VLF504012MT-3
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.13A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 74mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.47A
Inductance Frequency - Test: 1MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17202-2-ND | 71-VLF504012MT-3R3M | 806851-VLF504012MT-3R3M |
| Product Name | Fixed Inductors | SMD 3.3UH 2.47A 74MOHM Inductor and Choke | Fixed Inductors - VLF504012MT-3R3M |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |