TDK U.S.A. Corporation SMD 22UH 840MA 580MOHM Inductor and Choke VLF504012MT-220M

Description
FIXED IND 22UH 840MA 580MOHM SMD Product overview: VLF504012MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 840MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 840MA, 580MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504012MT-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 840MA 580MOHM SMD Product overview: VLF504012MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 840MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 840MA, 580MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504012MT-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 840MA 580MOHM Inductor and Choke - 71-VLF504012MT-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 840MA 580MOHM Inductor and Choke
71-VLF504012MT-220M
SMD 22UH 840MA 580MOHM Inductor and Choke 71-VLF504012MT-220M
FIXED IND 22UH 840MA 580MOHM SMD Product overview: VLF504012MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 840MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 840MA, 580MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504012MT-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 840MA 580MOHM SMD Product overview: VLF504012MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 840MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 840MA, 580MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504012MT-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17198-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17198-1-ND
Fixed Inductors 445-17198-1-ND
22µH Shielded Wirewound Inductor 840mA 580mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 840mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17198-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17198-2-ND
Fixed Inductors 445-17198-2-ND
22µH Shielded Wirewound Inductor 840mA 580mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 840mA 580mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF504012MT-220M
808551-VLF504012MT-220M
Fixed Inductors - VLF504012MT-220M 808551-VLF504012MT-220M
Manufacturer: TDK Corporation Win Source Part Number: 808551-VLF504012MT-2 20M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 800mA Part Status: Obsolete (End Of Life) DC Resistance (DCR): 580mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 840mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 808551-VLF504012MT-220M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 580mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 840mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF504012MT-220M 445-17198-1-ND 808551-VLF504012MT-220M
Product Name SMD 22UH 840MA 580MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF504012MT-220M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details