FIXED IND 680NH 3.71A 30 MOHM / Inductors for Power Circuits Wound Ferrite Product overview: VLF504010MT-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.71A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.71A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-R68N can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 806850-VLF504010MT-R
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 680nH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 3.4A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.71A
Inductance Frequency - Test: 1MHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF504010MT-R68N | 806850-VLF504010MT-R68N |
| Product Name | 3.71A 30 MOHM Inductor and Choke | Fixed Inductors - VLF504010MT-R68N |
| Technology | Wirewound | Standard; Wirewound |
| Inductance Range | 0.6800 microH | 0.6800 microH |
| Inductance Tolerance | 30 (+/- %) | |
| Packing Method | Reel | Tape Reel; Reel |
| Molded / Shielded | Shielded |