TDK U.S.A. Corporation Fixed Inductors - VLF504010MT-3R3M VLF504010MT-3R3M

Description
Manufacturer: TDK Corporation Win Source Part Number: 808550-VLF504010MT-3 R3M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.58A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 91mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 808550-VLF504010MT-3 R3M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.58A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 91mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF504010MT-3R3M
808550-VLF504010MT-3R3M
Fixed Inductors - VLF504010MT-3R3M 808550-VLF504010MT-3R3M
Manufacturer: TDK Corporation Win Source Part Number: 808550-VLF504010MT-3 R3M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.58A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 91mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 808550-VLF504010MT-3R3M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.58A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 91mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 3.3UH 2.1A 91 MOHM Inductor and Choke - 71-VLF504010MT-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.1A 91 MOHM Inductor and Choke
71-VLF504010MT-3R3M
SMD 3.3UH 2.1A 91 MOHM Inductor and Choke 71-VLF504010MT-3R3M
FIXED IND 3.3UH 2.1A 91 MOHM SMD Product overview: VLF504010MT-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.1A, 91 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.1A, 91 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.1A 91 MOHM SMD Product overview: VLF504010MT-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.1A, 91 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.1A, 91 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17182-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17182-2-ND
Fixed Inductors 445-17182-2-ND
3.3µH Shielded Wirewound Inductor 2.1A 91mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.1A 91mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808550-VLF504010MT-3R3M 71-VLF504010MT-3R3M 445-17182-2-ND
Product Name Fixed Inductors - VLF504010MT-3R3M SMD 3.3UH 2.1A 91 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
DCR 0.0910 ohms 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details