TDK U.S.A. Corporation Fixed Inductors VLF504010MT-220M

Description
22µH Shielded Wirewound Inductor 780mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 780mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17178-2-ND
Fixed Inductors 445-17178-2-ND
22µH Shielded Wirewound Inductor 780mA 600mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 780mA 600mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF504010MT-220M
1279380-VLF504010MT-220M
Fixed Inductors - VLF504010MT-220M 1279380-VLF504010MT-220M
Manufacturer: TDK Corporation Win Source Part Number: 1279380-VLF504010MT- 220M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 610mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Current Rating (Amps): 780mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279380-VLF504010MT-220M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 610mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Current Rating (Amps): 780mA
Inductance Frequency - Test: 1MHz

Buy Now
SMD 22UH 780MA 600MOHM Inductor and Choke - 71-VLF504010MT-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 780MA 600MOHM Inductor and Choke
71-VLF504010MT-220M
SMD 22UH 780MA 600MOHM Inductor and Choke 71-VLF504010MT-220M
FIXED IND 22UH 780MA 600MOHM SMD Product overview: VLF504010MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 780MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 780MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 780MA 600MOHM SMD Product overview: VLF504010MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 780MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 780MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17178-2-ND 1279380-VLF504010MT-220M 71-VLF504010MT-220M
Product Name Fixed Inductors Fixed Inductors - VLF504010MT-220M SMD 22UH 780MA 600MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567668 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers