FIXED IND 22UH 780MA 600 MOHM / Inductor Power Shielded Wirewound 22uH 20% 1MHz Ferrite 0.78A 0.6Ohm DCR Automotive T/R Product overview: VLF504010MT-220M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22UH, 780MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22UH, 780MA, 600 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-220M-
Manufacturer: TDK Corporation
Win Source Part Number: 799108-VLF504010MT-2
Series: VLF-M-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 780mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 610mA
Test Frequency: 1MHz
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600 mOhm Max
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): ASPI-0402T-220M-T; ASPI-0402T-220M; DO1608C-223MLD; NPI43C220MTRF ;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF504010MT-220M-CA | 799108-VLF504010MT-220M-CA |
| Product Name | Automotive 22UH 780MA 600 MOHM Inductor and Choke | Fixed Inductors - VLF504010MT-220M-CA |
| Mounting Option | SMD | Surface Mount Technology |
| Technology | Wirewound | Standard; Wirewound |
| Inductance Range | 22 microH | 22 microH |
| Inductance Tolerance | 20 (+/- %) | |
| Packing Method | Reel package | Tape Reel; Reel package |