FIXED IND 1.5UH 2.86A 44MOHM SMD Product overview: VLF504010MT-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.86A, 44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.86A, 44MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-1R5N can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 2.86A 44mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 808549-VLF504010MT-1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.3A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 44mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.86A
Inductance Frequency - Test: 1MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF504010MT-1R5N | 445-17176-1-ND | 808549-VLF504010MT-1R5N |
| Product Name | SMD 1.5UH 2.86A 44MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLF504010MT-1R5N |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 1.5 microH | 1.5 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |