TDK U.S.A. Corporation Fixed Inductors - VLF504010MT-1R0N VLF504010MT-1R0N

Description
Manufacturer: TDK Corporation Win Source Part Number: 806848-VLF504010MT-1 R0N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.66A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 37mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.08A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 806848-VLF504010MT-1 R0N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.66A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 37mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.08A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF504010MT-1R0N
806848-VLF504010MT-1R0N
Fixed Inductors - VLF504010MT-1R0N 806848-VLF504010MT-1R0N
Manufacturer: TDK Corporation Win Source Part Number: 806848-VLF504010MT-1 R0N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.66A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 37mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.08A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806848-VLF504010MT-1R0N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.66A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 37mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.157" W (5.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.08A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 445-17174-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17174-2-ND
Fixed Inductors 445-17174-2-ND
1µH Shielded Wirewound Inductor 3.08A 37mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.08A 37mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 3.08A 37 MOHM Inductor and Choke - 71-VLF504010MT-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.08A 37 MOHM Inductor and Choke
71-VLF504010MT-1R0N
SMD 1UH 3.08A 37 MOHM Inductor and Choke 71-VLF504010MT-1R0N
FIXED IND 1UH 3.08A 37 MOHM SMD Product overview: VLF504010MT-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.08A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.08A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.08A 37 MOHM SMD Product overview: VLF504010MT-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.08A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.08A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF504010MT-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 806848-VLF504010MT-1R0N 445-17174-2-ND 71-VLF504010MT-1R0N
Product Name Fixed Inductors - VLF504010MT-1R0N Fixed Inductors SMD 1UH 3.08A 37 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH 1 microH
DCR 0.0370 ohms 0.0370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details