TDK U.S.A. Corporation Fixed Inductors VLF5014ST-2R2M2R3

Description
2.2µH Shielded Wirewound Inductor 2.3A 73mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.3A 73mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4238-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4238-2-ND
Fixed Inductors 445-4238-2-ND
2.2µH Shielded Wirewound Inductor 2.3A 73mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.3A 73mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 2.3A 73 MOHM Inductor and Choke - 71-VLF5014ST-2R2M2R3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.3A 73 MOHM Inductor and Choke
71-VLF5014ST-2R2M2R3
SMD 2.2UH 2.3A 73 MOHM Inductor and Choke 71-VLF5014ST-2R2M2R3
FIXED IND 2.2UH 2.3A 73 MOHM SMD Product overview: VLF5014ST-2R2M2R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5014ST-2R2M2R3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.3A 73 MOHM SMD Product overview: VLF5014ST-2R2M2R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5014ST-2R2M2R3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLF5014ST-2R2M2R3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF5014ST-2R2M2R3
Fixed Inductors VLF5014ST-2R2M2R3
FIXED IND 2.2UH 2.3A 73 MOHM SMD

FIXED IND 2.2UH 2.3A 73 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4238-2-ND 71-VLF5014ST-2R2M2R3 VLF5014ST-2R2M2R3
Product Name Fixed Inductors SMD 2.2UH 2.3A 73 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers