FIXED IND 33UH 500MA 720MOHM SMD Product overview: VLF5014AT-330MR50 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 720MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5014AT-330MR50
33µH Shielded Wirewound Inductor 500mA 720mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 938697-VLF5014AT-330
Series: VLF
Operating Temperature Range: -40°C ~ 105°C
Features: 33 µH Shielded Wirewound Inductor 500 mA 720mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: VLF5014AT330MR50, 445-4196-2, 445-4196-1, 445-4196-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF5014AT-330MR50 | 445-4196-2-ND | 938697-VLF5014AT-330MR50 |
| Product Name | SMD 33UH 500MA 720MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLF5014AT-330MR50 |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Inductance Range | 33 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |