TDK U.S.A. Corporation SMD 1UH 2.5A 50 MOHM Inductor and Choke VLF5012ST-1R0N2R5

Description
FIXED IND 1UH 2.5A 50 MOHM SMD Product overview: VLF5012ST-1R0N2R5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5012ST-1R0N2R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.5A 50 MOHM SMD Product overview: VLF5012ST-1R0N2R5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5012ST-1R0N2R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.5A 50 MOHM Inductor and Choke - 71-VLF5012ST-1R0N2R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.5A 50 MOHM Inductor and Choke
71-VLF5012ST-1R0N2R5
SMD 1UH 2.5A 50 MOHM Inductor and Choke 71-VLF5012ST-1R0N2R5
FIXED IND 1UH 2.5A 50 MOHM SMD Product overview: VLF5012ST-1R0N2R5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5012ST-1R0N2R5 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.5A 50 MOHM SMD Product overview: VLF5012ST-1R0N2R5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5012ST-1R0N2R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-4231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4231-2-ND
Fixed Inductors 445-4231-2-ND
1µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF5012ST-1R0N2R5
1279378-VLF5012ST-1R0N2R5
Fixed Inductors - VLF5012ST-1R0N2R5 1279378-VLF5012ST-1R0N2R5
Manufacturer: TDK Corporation Win Source Part Number: 1279378-VLF5012ST-1R 0N2R5 Series: VLF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2.5A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3.3A Test Frequency: 1MHz Size: 0.189" L x 0.181" W (4.80mm x 4.60mm) Family Name: VLF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): SD43-102MXC; LPS4012-102NLD; SD0403-1R0M-B; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1279378-VLF5012ST-1R0N2R5
Series: VLF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 2.5A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 3.3A
Test Frequency: 1MHz
Size: 0.189" L x 0.181" W (4.80mm x 4.60mm)
Family Name: VLF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): SD43-102MXC; LPS4012-102NLD; SD0403-1R0M-B;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF5012ST-1R0N2R5 445-4231-2-ND 1279378-VLF5012ST-1R0N2R5
Product Name SMD 1UH 2.5A 50 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF5012ST-1R0N2R5
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1 microH 1 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details