TDK U.S.A. Corporation Fixed Inductors VLF5012AT-3R3M1R3

Description
3.3µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4189-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4189-2-ND
Fixed Inductors 445-4189-2-ND
3.3µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 1.3A 140MOHM Inductor and Choke - 71-VLF5012AT-3R3M1R3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.3A 140MOHM Inductor and Choke
71-VLF5012AT-3R3M1R3
SMD 3.3UH 1.3A 140MOHM Inductor and Choke 71-VLF5012AT-3R3M1R3
FIXED IND 3.3UH 1.3A 140MOHM SMD Product overview: VLF5012AT-3R3M1R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.3A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.3A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5012AT-3R3M1R3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.3A 140MOHM SMD Product overview: VLF5012AT-3R3M1R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.3A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.3A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF5012AT-3R3M1R3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF5012AT-3R3M1R3
902633-VLF5012AT-3R3M1R3
Fixed Inductors - VLF5012AT-3R3M1R3 902633-VLF5012AT-3R3M1R3
Manufacturer: TDK Corporation Win Source Part Number: 902633-VLF5012AT-3R3 M1R3 Series: VLF Operating Temperature Range: -40°C ~ 105°C Features: 3.3 µH Shielded Wirewound Inductor 1.3 A 140mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-4189-2, 445-4189-1, VLF5012AT3R3M1R3, 445-4189-6

Manufacturer: TDK Corporation
Win Source Part Number: 902633-VLF5012AT-3R3M1R3
Series: VLF
Operating Temperature Range: -40°C ~ 105°C
Features: 3.3 µH Shielded Wirewound Inductor 1.3 A 140mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-4189-2, 445-4189-1, VLF5012AT3R3M1R3, 445-4189-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4189-2-ND 71-VLF5012AT-3R3M1R3 902633-VLF5012AT-3R3M1R3
Product Name Fixed Inductors SMD 3.3UH 1.3A 140MOHM Inductor and Choke Fixed Inductors - VLF5012AT-3R3M1R3
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details