TDK U.S.A. Corporation Fixed Inductors VLF403215MT-6R8M-CA

Description
6.8µH Shielded Wirewound Inductor 1.68A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.68A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17167-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17167-2-ND
Fixed Inductors 445-17167-2-ND
6.8µH Shielded Wirewound Inductor 1.68A 130mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.68A 130mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF403215MT-6R8M-CA
902631-VLF403215MT-6R8M-CA
Fixed Inductors - VLF403215MT-6R8M-CA 902631-VLF403215MT-6R8M-CA
Manufacturer: TDK Corporation Win Source Part Number: 902631-VLF403215MT-6 R8M-CA Series: VLF-M-CA Operating Temperature Range: -40°C ~ 105°C Features: 6.8 µH Shielded Wirewound Inductor 1.68 A 130mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLF403215MT-6R8M-CA- ND, 445-17167-ND, 445-17167-6, 445-17167-1, 445-17167-2

Manufacturer: TDK Corporation
Win Source Part Number: 902631-VLF403215MT-6R8M-CA
Series: VLF-M-CA
Operating Temperature Range: -40°C ~ 105°C
Features: 6.8 µH Shielded Wirewound Inductor 1.68 A 130mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: VLF403215MT-6R8M-CA-ND, 445-17167-ND, 445-17167-6, 445-17167-1, 445-17167-2

Buy Now Datasheet
6.8UH 1.68A 130MOHM Inductor and Choke - 71-VLF403215MT-6R8M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.68A 130MOHM Inductor and Choke
71-VLF403215MT-6R8M-CA
6.8UH 1.68A 130MOHM Inductor and Choke 71-VLF403215MT-6R8M-CA
FIXED IND 6.8UH 1.68A 130MOHM SM Product overview: VLF403215MT-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.68A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.68A, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-6R8M- CA can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.68A 130MOHM SM Product overview: VLF403215MT-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.68A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.68A, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-6R8M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17167-2-ND 902631-VLF403215MT-6R8M-CA 71-VLF403215MT-6R8M-CA
Product Name Fixed Inductors Fixed Inductors - VLF403215MT-6R8M-CA 6.8UH 1.68A 130MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details