TDK U.S.A. Corporation Fixed Inductors VLF403215MT-2R2M

Description
2.2µH Shielded Wirewound Inductor 3.14A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 3.14A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17162-2-ND
Fixed Inductors 445-17162-2-ND
2.2µH Shielded Wirewound Inductor 3.14A 43mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.14A 43mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF403215MT-2R2M
809044-VLF403215MT-2R2M
Fixed Inductors - VLF403215MT-2R2M 809044-VLF403215MT-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 809044-VLF403215MT-2 R2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.03A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 43mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.14A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 809044-VLF403215MT-2R2M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.03A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 43mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.14A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 2.2UH 3.14A 43MOHM Inductor and Choke - 71-VLF403215MT-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.14A 43MOHM Inductor and Choke
71-VLF403215MT-2R2M
SMD 2.2UH 3.14A 43MOHM Inductor and Choke 71-VLF403215MT-2R2M
FIXED IND 2.2UH 3.14A 43MOHM SMD Product overview: VLF403215MT-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.14A, 43MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.14A, 43MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.14A 43MOHM SMD Product overview: VLF403215MT-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.14A, 43MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.14A, 43MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17162-2-ND 809044-VLF403215MT-2R2M 71-VLF403215MT-2R2M
Product Name Fixed Inductors Fixed Inductors - VLF403215MT-2R2M SMD 2.2UH 3.14A 43MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details