22µH Shielded Wirewound Inductor 950mA 380mOhm Max Nonstandard
FIXED IND 22UH 950MA 380MOHM SMD Product overview: VLF403215MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 950MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 950MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-220M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1279377-VLF403215MT-
Series: VLF-M
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 950mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 650mA
Test Frequency: 1MHz
Size: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.059" (1.50mm)
Alternative Parts (Cross-Reference): ASPI-4030S-220N-T; 1231AS-H-220M; 1229AS-H-220M;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17160-2-ND | 71-VLF403215MT-220M | 1279377-VLF403215MT-220M |
| Product Name | Fixed Inductors | SMD 22UH 950MA 380MOHM Inductor and Choke | Fixed Inductors - VLF403215MT-220M |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |