TDK U.S.A. Corporation SMD 1UH 3.56A 31 MOHM Inductor and Choke VLF403215MT-1R0N-CA

Description
FIXED IND 1UH 3.56A 31 MOHM SMD Product overview: VLF403215MT-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.56A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.56A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-1R0N- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.56A 31 MOHM SMD Product overview: VLF403215MT-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.56A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.56A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-1R0N- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.56A 31 MOHM Inductor and Choke - 71-VLF403215MT-1R0N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.56A 31 MOHM Inductor and Choke
71-VLF403215MT-1R0N-CA
SMD 1UH 3.56A 31 MOHM Inductor and Choke 71-VLF403215MT-1R0N-CA
FIXED IND 1UH 3.56A 31 MOHM SMD Product overview: VLF403215MT-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.56A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.56A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-1R0N- CA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.56A 31 MOHM SMD Product overview: VLF403215MT-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.56A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.56A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403215MT-1R0N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17155-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17155-2-ND
Fixed Inductors 445-17155-2-ND
1µH Shielded Wirewound Inductor 3.56A 31mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.56A 31mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF403215MT-1R0N-CA
799107-VLF403215MT-1R0N-CA
Fixed Inductors - VLF403215MT-1R0N-CA 799107-VLF403215MT-1R0N-CA
Manufacturer: TDK Corporation Win Source Part Number: 799107-VLF403215MT-1 R0N-CA Series: VLF-M-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 3.56A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3.01A Test Frequency: 1MHz Family Name: VLF-M Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31 mOhm Max Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Height - Seated (Maximum): 0.059" (1.50mm) Alternative Parts (Cross-Reference): LPS4018-102NRC; LVT404012-1R0T-N; LVT404015-1R0T-N; SLPS4018-1R0T-N; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 799107-VLF403215MT-1R0N-CA
Series: VLF-M-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 3.56A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 3.01A
Test Frequency: 1MHz
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 31 mOhm Max
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Alternative Parts (Cross-Reference): LPS4018-102NRC; LVT404012-1R0T-N; LVT404015-1R0T-N; SLPS4018-1R0T-N;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF403215MT-1R0N-CA 445-17155-2-ND 799107-VLF403215MT-1R0N-CA
Product Name SMD 1UH 3.56A 31 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF403215MT-1R0N-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1 microH 1 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers