TDK U.S.A. Corporation Fixed Inductors VLF403212MT-150M

Description
15µH Shielded Wirewound Inductor 870mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 870mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17137-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17137-2-ND
Fixed Inductors 445-17137-2-ND
15µH Shielded Wirewound Inductor 870mA 420mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 870mA 420mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 870MA 420MOHM Inductor and Choke - 71-VLF403212MT-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 870MA 420MOHM Inductor and Choke
71-VLF403212MT-150M
SMD 15UH 870MA 420MOHM Inductor and Choke 71-VLF403212MT-150M
FIXED IND 15UH 870MA 420MOHM SMD Product overview: VLF403212MT-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 870MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 870MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403212MT-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 870MA 420MOHM SMD Product overview: VLF403212MT-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 870MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 870MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403212MT-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17137-2-ND 71-VLF403212MT-150M
Product Name Fixed Inductors SMD 15UH 870MA 420MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers