TDK U.S.A. Corporation SMD 2.2UH 2.33A 66MOHM Inductor and Choke VLF403210MT-2R2M

Description
FIXED IND 2.2UH 2.33A 66MOHM SMD Product overview: VLF403210MT-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.33A, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.33A, 66MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403210MT-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.33A 66MOHM SMD Product overview: VLF403210MT-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.33A, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.33A, 66MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403210MT-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.33A 66MOHM Inductor and Choke - 71-VLF403210MT-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.33A 66MOHM Inductor and Choke
71-VLF403210MT-2R2M
SMD 2.2UH 2.33A 66MOHM Inductor and Choke 71-VLF403210MT-2R2M
FIXED IND 2.2UH 2.33A 66MOHM SMD Product overview: VLF403210MT-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.33A, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.33A, 66MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403210MT-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.33A 66MOHM SMD Product overview: VLF403210MT-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.33A, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.33A, 66MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403210MT-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17127-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17127-2-ND
Fixed Inductors 445-17127-2-ND
2.2µH Shielded Wirewound Inductor 2.33A 66mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.33A 66mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
961224-VLF403210MT-2R2M
Inductors, Coils, Chokes - Fixed Inductors 961224-VLF403210MT-2R2M
Win Source Part Number: 961224-VLF403210MT-2 R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLF-M Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 66mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Alternative Parts (Cross-Reference): DFE252012P-2R2M=P2; VLF504012MT-2R2M; VLF504015MT-2R2M; VLF504010MT-2R2M; MDMK4040T2R2MM; LQH43PN2R2M26LVLF403 210MT2R2M; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.33 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-17127-6,445-1712 7-ND,445-17127-2,VLF 403210MT-2R2M-ND,445 -17127-1 Product Status: Obsolete Current - Saturation (Isat): 1.59A

Win Source Part Number: 961224-VLF403210MT-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLF-M
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 66mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Alternative Parts (Cross-Reference): DFE252012P-2R2M=P2; VLF504012MT-2R2M; VLF504015MT-2R2M; VLF504010MT-2R2M; MDMK4040T2R2MM; LQH43PN2R2M26LVLF403210MT2R2M;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.33 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-17127-6,445-17127-ND,445-17127-2,VLF403210MT-2R2M-ND,445-17127-1
Product Status: Obsolete
Current - Saturation (Isat): 1.59A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF403210MT-2R2M 445-17127-2-ND 961224-VLF403210MT-2R2M
Product Name SMD 2.2UH 2.33A 66MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details