TDK U.S.A. Corporation Fixed Inductors VLF403210MT-220M

Description
22µH Shielded Wirewound Inductor 680mA 720mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 680mA 720mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17125-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17125-2-ND
Fixed Inductors 445-17125-2-ND
22µH Shielded Wirewound Inductor 680mA 720mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 680mA 720mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 680MA 720MOHM Inductor and Choke - 71-VLF403210MT-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 680MA 720MOHM Inductor and Choke
71-VLF403210MT-220M
SMD 22UH 680MA 720MOHM Inductor and Choke 71-VLF403210MT-220M
FIXED IND 22UH 680MA 720MOHM SMD Product overview: VLF403210MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 720MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403210MT-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 680MA 720MOHM SMD Product overview: VLF403210MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 720MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403210MT-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165255-VLF403210MT-220M
Inductors, Coils, Chokes - Fixed Inductors 1165255-VLF403210MT-220M
Win Source Part Number: 1165255-VLF403210MT- 220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLF-M Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 720mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-17125-ND,VLF4032 10MT-220M-ND,445-171 25-6,445-17125-2,445 -17125-1 Product Status: Obsolete Current - Saturation (Isat): 460mA

Win Source Part Number: 1165255-VLF403210MT-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLF-M
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 720mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-17125-ND,VLF403210MT-220M-ND,445-17125-6,445-17125-2,445-17125-1
Product Status: Obsolete
Current - Saturation (Isat): 460mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17125-2-ND 71-VLF403210MT-220M 1165255-VLF403210MT-220M
Product Name Fixed Inductors SMD 22UH 680MA 720MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details