1µH Shielded Wirewound Inductor 3.44A 32mOhm Max Nonstandard
FIXED IND 1UH 3.44A 32 MOHM SMD Product overview: VLF403210MT-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.44A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.44A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF403210MT-1R0N can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 808546-VLF403210MT-1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.23A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.44A
Inductance Frequency - Test: 1MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17121-2-ND | 71-VLF403210MT-1R0N | 808546-VLF403210MT-1R0N |
| Product Name | Fixed Inductors | SMD 1UH 3.44A 32 MOHM Inductor and Choke | Fixed Inductors - VLF403210MT-1R0N |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |