TDK U.S.A. Corporation Fixed Inductors VLF4014AT-100MR90

Description
10µH Shielded Wirewound Inductor 900mA 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 900mA 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4187-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4187-2-ND
Fixed Inductors 445-4187-2-ND
10µH Shielded Wirewound Inductor 900mA 260mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 900mA 260mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 900MA 260MOHM Inductor and Choke - 71-VLF4014AT-100MR90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 900MA 260MOHM Inductor and Choke
71-VLF4014AT-100MR90
SMD 10UH 900MA 260MOHM Inductor and Choke 71-VLF4014AT-100MR90
FIXED IND 10UH 900MA 260MOHM SMD Product overview: VLF4014AT-100MR90 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4014AT-100MR90 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 900MA 260MOHM SMD Product overview: VLF4014AT-100MR90 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4014AT-100MR90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF4014AT-100MR90
1279374-VLF4014AT-100MR90
Fixed Inductors - VLF4014AT-100MR90 1279374-VLF4014AT-100MR90
Manufacturer: TDK Corporation Win Source Part Number: 1279374-VLF4014AT-10 0MR90 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 900mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260mOhm Max Status: Obsolete Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.146" L x 0.138" W (3.70mm x 3.50mm) Current Rating (Amps): 900mA Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279374-VLF4014AT-100MR90
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 900mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 260mOhm Max
Status: Obsolete
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.146" L x 0.138" W (3.70mm x 3.50mm)
Current Rating (Amps): 900mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4187-2-ND 71-VLF4014AT-100MR90 1279374-VLF4014AT-100MR90
Product Name Fixed Inductors SMD 10UH 900MA 260MOHM Inductor and Choke Fixed Inductors - VLF4014AT-100MR90
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2600 ohms 0.2600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126028 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details