TDK U.S.A. Corporation SMD 4.7UH 1A 190 MOHM Inductor and Choke VLF4012ST-4R7M1R0

Description
FIXED IND 4.7UH 1A 190 MOHM SMD Product overview: VLF4012ST-4R7M1R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012ST-4R7M1R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1A 190 MOHM SMD Product overview: VLF4012ST-4R7M1R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012ST-4R7M1R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1A 190 MOHM Inductor and Choke - 71-VLF4012ST-4R7M1R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1A 190 MOHM Inductor and Choke
71-VLF4012ST-4R7M1R0
SMD 4.7UH 1A 190 MOHM Inductor and Choke 71-VLF4012ST-4R7M1R0
FIXED IND 4.7UH 1A 190 MOHM SMD Product overview: VLF4012ST-4R7M1R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012ST-4R7M1R0 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1A 190 MOHM SMD Product overview: VLF4012ST-4R7M1R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012ST-4R7M1R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-4216-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4216-2-ND
Fixed Inductors 445-4216-2-ND
4.7µH Shielded Wirewound Inductor 1A 190mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1A 190mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF4012ST-4R7M1R0
938691-VLF4012ST-4R7M1R0
Fixed Inductors - VLF4012ST-4R7M1R0 938691-VLF4012ST-4R7M1R0
Manufacturer: TDK Corporation Win Source Part Number: 938691-VLF4012ST-4R7 M1R0 Series: VLF Operating Temperature Range: -40°C ~ 105°C Features: 4.7 µH Shielded Wirewound Inductor 1 A 190mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-4216-1, 445-4216-2, VLF4012ST4R7M1R0, 445-4216-6

Manufacturer: TDK Corporation
Win Source Part Number: 938691-VLF4012ST-4R7M1R0
Series: VLF
Operating Temperature Range: -40°C ~ 105°C
Features: 4.7 µH Shielded Wirewound Inductor 1 A 190mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-4216-1, 445-4216-2, VLF4012ST4R7M1R0, 445-4216-6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF4012ST-4R7M1R0 445-4216-2-ND 938691-VLF4012ST-4R7M1R0
Product Name SMD 4.7UH 1A 190 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF4012ST-4R7M1R0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details