TDK U.S.A. Corporation Fixed Inductors VLF4012ST-3R3M1R1

Description
3.3µH Shielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4215-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4215-2-ND
Fixed Inductors 445-4215-2-ND
3.3µH Shielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1103920-VLF4012ST-3R3M1R1
Inductors, Coils, Chokes - Fixed Inductors 1103920-VLF4012ST-3R3M1R1
Win Source Part Number: 1103920-VLF4012ST-3R 3M1R1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.150" L x 0.142" W (3.80mm x 3.60mm) Alternative Parts (Cross-Reference): LQM2HPN3R3MG0L; MDMK2020T3R3MM; VLS3015ET-3R3M; ASMPH-0806-3R3M-T; AIML-1008HC-3R3M-T; VLS252010CX-3R3MVLF4 012ST3R3M1R1; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-4215-2,445-4215- 1,445-4215-6,-VLF401 2ST,VLF4012ST3R3M1R1 Product Status: Obsolete Current - Saturation (Isat): 1.5A

Win Source Part Number: 1103920-VLF4012ST-3R3M1R1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.150" L x 0.142" W (3.80mm x 3.60mm)
Alternative Parts (Cross-Reference): LQM2HPN3R3MG0L; MDMK2020T3R3MM; VLS3015ET-3R3M; ASMPH-0806-3R3M-T; AIML-1008HC-3R3M-T; VLS252010CX-3R3MVLF4012ST3R3M1R1;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-4215-2,445-4215-1,445-4215-6,-VLF4012ST,VLF4012ST3R3M1R1
Product Status: Obsolete
Current - Saturation (Isat): 1.5A

Buy Now
SMD 3.3UH 1.1A 160MOHM Inductor and Choke - 71-VLF4012ST-3R3M1R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.1A 160MOHM Inductor and Choke
71-VLF4012ST-3R3M1R1
SMD 3.3UH 1.1A 160MOHM Inductor and Choke 71-VLF4012ST-3R3M1R1
FIXED IND 3.3UH 1.1A 160MOHM SMD Product overview: VLF4012ST-3R3M1R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.1A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.1A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012ST-3R3M1R1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.1A 160MOHM SMD Product overview: VLF4012ST-3R3M1R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.1A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.1A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF4012ST-3R3M1R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4215-2-ND 1103920-VLF4012ST-3R3M1R1 71-VLF4012ST-3R3M1R1
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 1.1A 160MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data