TDK Corporation OEM Parts - OEM Parts (T - Z) - VLF4012AT-6R8MR74-2 VLF4012AT-6R8MR74-2

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994013-VLF4012AT-6R8 MR74-2 Current Rating: 740 mA Length: 3.5 mm Inductance: 6.8 µH Impedance: 200 mΩ Height: 1.2 mm Width: 3.7 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): VLS201612HBX-6R8M-1; BRL3225T6R8M; CBC3225T6R8MR; LQH32PN6R8NN0L; VLS201610HBX-6R8M-1; VLS3015ET-6R8M; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994013-VLF4012AT-6R8 MR74-2 Current Rating: 740 mA Length: 3.5 mm Inductance: 6.8 µH Impedance: 200 mΩ Height: 1.2 mm Width: 3.7 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): VLS201612HBX-6R8M-1; BRL3225T6R8M; CBC3225T6R8MR; LQH32PN6R8NN0L; VLS201610HBX-6R8M-1; VLS3015ET-6R8M; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VLF4012AT-6R8MR74-2 - 994013-VLF4012AT-6R8MR74-2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VLF4012AT-6R8MR74-2
994013-VLF4012AT-6R8MR74-2
OEM Parts - OEM Parts (T - Z) - VLF4012AT-6R8MR74-2 994013-VLF4012AT-6R8MR74-2
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994013-VLF4012AT-6R8 MR74-2 Current Rating: 740 mA Length: 3.5 mm Inductance: 6.8 µH Impedance: 200 mΩ Height: 1.2 mm Width: 3.7 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): VLS201612HBX-6R8M-1; BRL3225T6R8M; CBC3225T6R8MR; LQH32PN6R8NN0L; VLS201610HBX-6R8M-1; VLS3015ET-6R8M; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Inductance Tolerance: 20 %

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994013-VLF4012AT-6R8MR74-2
Current Rating: 740 mA
Length: 3.5 mm
Inductance: 6.8 µH
Impedance: 200 mΩ
Height: 1.2 mm
Width: 3.7 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): VLS201612HBX-6R8M-1; BRL3225T6R8M; CBC3225T6R8MR; LQH32PN6R8NN0L; VLS201610HBX-6R8M-1; VLS3015ET-6R8M;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 994013-VLF4012AT-6R8MR74-2
Product Name OEM Parts - OEM Parts (T - Z) - VLF4012AT-6R8MR74-2
Unlock Full Specs
to access all available technical data