TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLF302515MT-3R3M

Description
3.3µH Shielded Wirewound Inductor 2.25A 72mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.25A 72mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9631-2-ND
Fixed Inductors 445-9631-2-ND
3.3µH Shielded Wirewound Inductor 2.25A 72mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.25A 72mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Vlf-M Series, 3.3 H, 20%, Shielded, 0.072 Ohm, 2.25 A Rohs Compliant Tdk - 31Y5099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vlf-M Series, 3.3 H, 20%, Shielded, 0.072 Ohm, 2.25 A Rohs Compliant Tdk
31Y5099
Surface Mount Power Inductor, Vlf-M Series, 3.3 H, 20%, Shielded, 0.072 Ohm, 2.25 A Rohs Compliant Tdk 31Y5099
Surface Mount Power Inductor, VLF-M Series, 3.3 H, 20%, Shielded, 0.072 ohm, 2.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLF-M Series, 3.3 H, 20%, Shielded, 0.072 ohm, 2.25 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLF302515MT-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF302515MT-3R3M
Fixed Inductors VLF302515MT-3R3M
FIXED IND 3.3UH 2.25A 72MOHM SMD

FIXED IND 3.3UH 2.25A 72MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9631-2-ND 31Y5099 VLF302515MT-3R3M
Product Name Fixed Inductors Surface Mount Power Inductor, Vlf-M Series, 3.3 H, 20%, Shielded, 0.072 Ohm, 2.25 A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details