TDK U.S.A. Corporation SMD 22UH 750MA 490MOHM Inductor and Choke VLF302515MT-220M

Description
FIXED IND 22UH 750MA 490MOHM SMD Product overview: VLF302515MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 750MA, 490MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 750MA, 490MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 750MA 490MOHM SMD Product overview: VLF302515MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 750MA, 490MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 750MA, 490MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 750MA 490MOHM Inductor and Choke - 71-VLF302515MT-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 750MA 490MOHM Inductor and Choke
71-VLF302515MT-220M
SMD 22UH 750MA 490MOHM Inductor and Choke 71-VLF302515MT-220M
FIXED IND 22UH 750MA 490MOHM SMD Product overview: VLF302515MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 750MA, 490MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 750MA, 490MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 750MA 490MOHM SMD Product overview: VLF302515MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 750MA, 490MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 750MA, 490MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9636-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9636-2-ND
Fixed Inductors 445-9636-2-ND
22µH Shielded Wirewound Inductor 750mA 490mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 750mA 490mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF302515MT-220M
799106-VLF302515MT-220M
Fixed Inductors - VLF302515MT-220M 799106-VLF302515MT-220M
Manufacturer: TDK Corporation Win Source Part Number: 799106-VLF302515MT-2 20M Series: VLF-MT Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 750mA Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 460mA Test Frequency: 1MHz Family Name: VLF-M Categories: Inductors, Coils, Chokes DC Resistance (DCR): 490 mOhm Max Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm) Height - Seated (Maximum): 0.059" (1.50mm) Alternative Parts (Cross-Reference): SDH2812-220-R; LPS3015-223MLB; LPS3015-223MLD; 744029220; ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 799106-VLF302515MT-220M
Series: VLF-MT
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 750mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 460mA
Test Frequency: 1MHz
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 490 mOhm Max
Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Alternative Parts (Cross-Reference): SDH2812-220-R; LPS3015-223MLB; LPS3015-223MLD; 744029220;
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF302515MT-220M 445-9636-2-ND 799106-VLF302515MT-220M
Product Name SMD 22UH 750MA 490MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF302515MT-220M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4087-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Ferrite Beads and Chips - 1712-BMC1JY1500ANCT-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details