TDK U.S.A. Corporation SMD 15UH 990MA 330MOHM Inductor and Choke VLF302515MT-150M

Description
FIXED IND 15UH 990MA 330MOHM SMD Product overview: VLF302515MT-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 990MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 990MA, 330MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 990MA 330MOHM SMD Product overview: VLF302515MT-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 990MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 990MA, 330MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 990MA 330MOHM Inductor and Choke - 71-VLF302515MT-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 990MA 330MOHM Inductor and Choke
71-VLF302515MT-150M
SMD 15UH 990MA 330MOHM Inductor and Choke 71-VLF302515MT-150M
FIXED IND 15UH 990MA 330MOHM SMD Product overview: VLF302515MT-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 990MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 990MA, 330MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 990MA 330MOHM SMD Product overview: VLF302515MT-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 990MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 990MA, 330MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302515MT-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9635-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9635-2-ND
Fixed Inductors 445-9635-2-ND
15µH Shielded Wirewound Inductor 990mA 330mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 990mA 330mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF302515MT-150M
799105-VLF302515MT-150M
Fixed Inductors - VLF302515MT-150M 799105-VLF302515MT-150M
Manufacturer: TDK Corporation Win Source Part Number: 799105-VLF302515MT-1 50M Series: VLF-MT Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 990mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Test Frequency: 1MHz Family Name: VLF-M Categories: Inductors, Coils, Chokes DC Resistance (DCR): 330 mOhm Max Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm) Height - Seated (Maximum): 0.059" (1.50mm) Alternative Parts (Cross-Reference): 1156AS-150M; SDR0302-150M; SDR0302-150K; ASPI-0315FS-150M-T2; ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 799105-VLF302515MT-150M
Series: VLF-MT
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 990mA
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 560mA
Test Frequency: 1MHz
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 330 mOhm Max
Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Alternative Parts (Cross-Reference): 1156AS-150M; SDR0302-150M; SDR0302-150K; ASPI-0315FS-150M-T2;
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - VLF302515MT-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF302515MT-150M
Fixed Inductors VLF302515MT-150M
FIXED IND 15UH 990MA 330MOHM SMD

FIXED IND 15UH 990MA 330MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF302515MT-150M 445-9635-2-ND 799105-VLF302515MT-150M VLF302515MT-150M
Product Name SMD 15UH 990MA 330MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF302515MT-150M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 15 microH 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details