TDK U.S.A. Corporation Fixed Inductors - VLF302512MT-6R8M VLF302512MT-6R8M

Description
Manufacturer: TDK Corporation Win Source Part Number: 804650-VLF302512MT-6 R8M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 840mA Part Status: Obsolete (End Of Life) DC Resistance (DCR): 194mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.21A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 804650-VLF302512MT-6 R8M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 840mA Part Status: Obsolete (End Of Life) DC Resistance (DCR): 194mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.21A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF302512MT-6R8M
804650-VLF302512MT-6R8M
Fixed Inductors - VLF302512MT-6R8M 804650-VLF302512MT-6R8M
Manufacturer: TDK Corporation Win Source Part Number: 804650-VLF302512MT-6 R8M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 840mA Part Status: Obsolete (End Of Life) DC Resistance (DCR): 194mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.21A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 804650-VLF302512MT-6R8M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 840mA
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 194mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.21A
Inductance Frequency - Test: 1MHz

Buy Now
6.8UH 1.21A 194MOHM Inductor and Choke - 71-VLF302512MT-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.21A 194MOHM Inductor and Choke
71-VLF302512MT-6R8M
6.8UH 1.21A 194MOHM Inductor and Choke 71-VLF302512MT-6R8M
FIXED IND 6.8UH 1.21A 194MOHM SM Product overview: VLF302512MT-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.21A, 194MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.21A, 194MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.21A 194MOHM SM Product overview: VLF302512MT-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.21A, 194MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.21A, 194MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6783-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6783-2-ND
Fixed Inductors 445-6783-2-ND
6.8µH Shielded Wirewound Inductor 1.21A 194mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.21A 194mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 804650-VLF302512MT-6R8M 71-VLF302512MT-6R8M 445-6783-2-ND
Product Name Fixed Inductors - VLF302512MT-6R8M 6.8UH 1.21A 194MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
DCR 0.1940 ohms 0.1940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567651P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details