TDK U.S.A. Corporation Fixed Inductors VLF302512MT-3R3M-CA

Description
3.3µH Shielded Wirewound Inductor 1.63A 108mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.63A 108mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16683-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16683-2-ND
Fixed Inductors 445-16683-2-ND
3.3µH Shielded Wirewound Inductor 1.63A 108mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.63A 108mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984891-VLF302512MT-3R3M-CA
Inductors, Coils, Chokes - Fixed Inductors 984891-VLF302512MT-3R3M-CA
Win Source Part Number: 984891-VLF302512MT-3 R3M-CA Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLF-M-CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 108mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.63 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-16683-2,445-1668 3-1,445-16683-6,VLF3 02512MT-3R3M-CA-ND Product Status: Obsolete Current - Saturation (Isat): 1.08A

Win Source Part Number: 984891-VLF302512MT-3R3M-CA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLF-M-CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 108mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.098" W (3.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.63 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-16683-2,445-16683-1,445-16683-6,VLF302512MT-3R3M-CA-ND
Product Status: Obsolete
Current - Saturation (Isat): 1.08A

Buy Now Datasheet
3.3UH 1.63A 108MOHM Inductor and Choke - 71-VLF302512MT-3R3M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.63A 108MOHM Inductor and Choke
71-VLF302512MT-3R3M-CA
3.3UH 1.63A 108MOHM Inductor and Choke 71-VLF302512MT-3R3M-CA
FIXED IND 3.3UH 1.63A 108MOHM SM Product overview: VLF302512MT-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.63A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.63A, 108MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-3R3M- CA can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.63A 108MOHM SM Product overview: VLF302512MT-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.63A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.63A, 108MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-3R3M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16683-2-ND 984891-VLF302512MT-3R3M-CA 71-VLF302512MT-3R3M-CA
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 3.3UH 1.63A 108MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details