TDK Corporation Fixed Inductors VLF302512MT-2R2M

Description
2.2µH Shielded Wirewound Inductor 1.95A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.95A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6780-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6780-2-ND
Fixed Inductors 445-6780-2-ND
2.2µH Shielded Wirewound Inductor 1.95A 66mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.95A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLF302512MT-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF302512MT-2R2M
Fixed Inductors VLF302512MT-2R2M
FIXED IND 2.2UH 1.95A 66MOHM SMD

FIXED IND 2.2UH 1.95A 66MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6780-2-ND VLF302512MT-2R2M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details