TDK Corporation SMD 22UH 640MA 700MOHM Inductor and Choke VLF302512MT-220M

Description
FIXED IND 22UH 640MA 700MOHM SMD Product overview: VLF302512MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 640MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 640MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 640MA 700MOHM SMD Product overview: VLF302512MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 640MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 640MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 640MA 700MOHM Inductor and Choke - 71-VLF302512MT-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 640MA 700MOHM Inductor and Choke
71-VLF302512MT-220M
SMD 22UH 640MA 700MOHM Inductor and Choke 71-VLF302512MT-220M
FIXED IND 22UH 640MA 700MOHM SMD Product overview: VLF302512MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 640MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 640MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 640MA 700MOHM SMD Product overview: VLF302512MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 640MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 640MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6786-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6786-2-ND
Fixed Inductors 445-6786-2-ND
22µH Shielded Wirewound Inductor 640mA 700mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 640mA 700mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF302512MT-220M
1279371-VLF302512MT-220M
Fixed Inductors - VLF302512MT-220M 1279371-VLF302512MT-220M
Manufacturer: TDK Corporation Win Source Part Number: 1279371-VLF302512MT- 220M Series: VLF-MT Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 640mA Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 470mA Test Frequency: 1MHz Size: 0.118" L x 0.098" W (3.00mm x 2.50mm) Family Name: VLF-M Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): LPS3015-223MRB; LPS3010-223MRD; LPS3015-223MSD; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1279371-VLF302512MT-220M
Series: VLF-MT
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 640mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 470mA
Test Frequency: 1MHz
Size: 0.118" L x 0.098" W (3.00mm x 2.50mm)
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): LPS3015-223MRB; LPS3010-223MRD; LPS3015-223MSD;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF302512MT-220M 445-6786-2-ND 1279371-VLF302512MT-220M
Product Name SMD 22UH 640MA 700MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF302512MT-220M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details