TDK U.S.A. Corporation SMD 1.5UH 2.54A 44MOHM Inductor and Choke VLF302512MT-1R5N

Description
FIXED IND 1.5UH 2.54A 44MOHM SMD Product overview: VLF302512MT-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.54A, 44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.54A, 44MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-1R5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.54A 44MOHM SMD Product overview: VLF302512MT-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.54A, 44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.54A, 44MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-1R5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.54A 44MOHM Inductor and Choke - 71-VLF302512MT-1R5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.54A 44MOHM Inductor and Choke
71-VLF302512MT-1R5N
SMD 1.5UH 2.54A 44MOHM Inductor and Choke 71-VLF302512MT-1R5N
FIXED IND 1.5UH 2.54A 44MOHM SMD Product overview: VLF302512MT-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.54A, 44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.54A, 44MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-1R5N can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.54A 44MOHM SMD Product overview: VLF302512MT-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.54A, 44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.54A, 44MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-1R5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6779-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6779-2-ND
Fixed Inductors 445-6779-2-ND
1.5µH Shielded Wirewound Inductor 2.54A 44mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.54A 44mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF302512MT-1R5N
1117143-VLF302512MT-1R5N
Fixed Inductors - VLF302512MT-1R5N 1117143-VLF302512MT-1R5N
Manufacturer: TDK Corporation Win Source Part Number: 1117143-VLF302512MT- 1R5N Packaging: Reel - TR Type: Wirewound Current Rating: 2.54A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.85A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 44 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117143-VLF302512MT-1R5N
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.54A
Inductance: 1.5μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.85A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 44 mOhm Max
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF302512MT-1R5N 445-6779-2-ND 1117143-VLF302512MT-1R5N
Product Name SMD 1.5UH 2.54A 44MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF302512MT-1R5N
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3134-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details