TDK U.S.A. Corporation SMD 1UH 2.77A 37 MOHM Inductor and Choke VLF302512MT-1R0N-CA

Description
FIXED IND 1UH 2.77A 37 MOHM SMD Product overview: VLF302512MT-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.77A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.77A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-1R0N- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.77A 37 MOHM SMD Product overview: VLF302512MT-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.77A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.77A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-1R0N- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.77A 37 MOHM Inductor and Choke - 71-VLF302512MT-1R0N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.77A 37 MOHM Inductor and Choke
71-VLF302512MT-1R0N-CA
SMD 1UH 2.77A 37 MOHM Inductor and Choke 71-VLF302512MT-1R0N-CA
FIXED IND 1UH 2.77A 37 MOHM SMD Product overview: VLF302512MT-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.77A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.77A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-1R0N- CA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.77A 37 MOHM SMD Product overview: VLF302512MT-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.77A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.77A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF302512MT-1R0N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16679-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16679-2-ND
Fixed Inductors 445-16679-2-ND
1µH Shielded Wirewound Inductor 2.77A 37mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.77A 37mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF302512MT-1R0N-CA
1117142-VLF302512MT-1R0N-CA
Fixed Inductors - VLF302512MT-1R0N-CA 1117142-VLF302512MT-1R0N-CA
Manufacturer: TDK Corporation Win Source Part Number: 1117142-VLF302512MT- 1R0N-CA Packaging: Reel - TR Type: Wirewound Current Rating: 2.77A Inductance: 1μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.91A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117142-VLF302512MT-1R0N-CA
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.77A
Inductance: 1μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.91A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37 mOhm Max
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF302512MT-1R0N-CA 445-16679-2-ND 1117142-VLF302512MT-1R0N-CA
Product Name SMD 1UH 2.77A 37 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF302512MT-1R0N-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1 microH 1 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers