TDK U.S.A. Corporation Fixed Inductors VLF302512MT-150M-CA

Description
15µH Shielded Wirewound Inductor 800mA 448mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 800mA 448mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16678-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16678-2-ND
Fixed Inductors 445-16678-2-ND
15µH Shielded Wirewound Inductor 800mA 448mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 800mA 448mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16678-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details