TDK U.S.A. Corporation SMD 10UH 590MA 330MOHM Inductor and Choke VLF3012ST-100MR59

Description
FIXED IND 10UH 590MA 330MOHM SMD Product overview: VLF3012ST-100MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 590MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 590MA, 330MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012ST-100MR59 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 590MA 330MOHM SMD Product overview: VLF3012ST-100MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 590MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 590MA, 330MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012ST-100MR59 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 590MA 330MOHM Inductor and Choke - 71-VLF3012ST-100MR59 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 590MA 330MOHM Inductor and Choke
71-VLF3012ST-100MR59
SMD 10UH 590MA 330MOHM Inductor and Choke 71-VLF3012ST-100MR59
FIXED IND 10UH 590MA 330MOHM SMD Product overview: VLF3012ST-100MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 590MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 590MA, 330MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012ST-100MR59 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 590MA 330MOHM SMD Product overview: VLF3012ST-100MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 590MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 590MA, 330MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012ST-100MR59 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF3012ST-100MR59
1279369-VLF3012ST-100MR59
Fixed Inductors - VLF3012ST-100MR59 1279369-VLF3012ST-100MR59
Manufacturer: TDK Corporation Win Source Part Number: 1279369-VLF3012ST-10 0MR59 Series: VLF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 590mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1MHz Size: 0.118" L x 0.110" W (3.00mm x 2.80mm) Family Name: VLF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 330 mOhm Max Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): DO3314-103MXC; LPS3010-103MSD; LPS3010-103MSB; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1279369-VLF3012ST-100MR59
Series: VLF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 590mA
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1MHz
Size: 0.118" L x 0.110" W (3.00mm x 2.80mm)
Family Name: VLF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 330 mOhm Max
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): DO3314-103MXC; LPS3010-103MSD; LPS3010-103MSB;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 445-4204-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4204-2-ND
Fixed Inductors 445-4204-2-ND
10µH Shielded Wirewound Inductor 590mA 330mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 590mA 330mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF3012ST-100MR59 1279369-VLF3012ST-100MR59 445-4204-2-ND
Product Name SMD 10UH 590MA 330MOHM Inductor and Choke Fixed Inductors - VLF3012ST-100MR59 Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data