TDK Corporation Fixed Inductors - VLF3012AT-100M VLF3012AT-100M

Description
Manufacturer: TDK Corporation Win Source Part Number: 728319-VLF3012AT-100 M Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 728319-VLF3012AT-100 M Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF3012AT-100M
728319-VLF3012AT-100M
Fixed Inductors - VLF3012AT-100M 728319-VLF3012AT-100M
Manufacturer: TDK Corporation Win Source Part Number: 728319-VLF3012AT-100 M Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 728319-VLF3012AT-100M
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
Inductor and Choke - 71-VLF3012AT-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-VLF3012AT-100M
Inductor and Choke 71-VLF3012AT-100M
Product overview: VLF3012AT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012AT-100M can be used for catalog matching and distributor lookup.

Product overview: VLF3012AT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3012AT-100M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 728319-VLF3012AT-100M 71-VLF3012AT-100M
Product Name Fixed Inductors - VLF3012AT-100M Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.7A Inductor and Choke - 71-0603CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details