TDK U.S.A. Corporation Fixed Inductors VLF3010ST-6R8MR65

Description
6.8µH Shielded Wirewound Inductor 650mA 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 650mA 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4549-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4549-2-ND
Fixed Inductors 445-4549-2-ND
6.8µH Shielded Wirewound Inductor 650mA 250mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 650mA 250mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 650MA 250MOHM Inductor and Choke - 71-VLF3010ST-6R8MR65 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 650MA 250MOHM Inductor and Choke
71-VLF3010ST-6R8MR65
6.8UH 650MA 250MOHM Inductor and Choke 71-VLF3010ST-6R8MR65
FIXED IND 6.8UH 650MA 250MOHM SM Product overview: VLF3010ST-6R8MR65 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 650MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 650MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3010ST-6R8MR65 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 650MA 250MOHM SM Product overview: VLF3010ST-6R8MR65 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 650MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 650MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3010ST-6R8MR65 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF3010ST-6R8MR65
902622-VLF3010ST-6R8MR65
Fixed Inductors - VLF3010ST-6R8MR65 902622-VLF3010ST-6R8MR65
Manufacturer: TDK Corporation Win Source Part Number: 902622-VLF3010ST-6R8 MR65 Series: VLF Operating Temperature Range: -40°C ~ 105°C Features: 6.8 µH Shielded Wirewound Inductor 650 mA 250mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-4549-6, 445-4549-2, VLF3010ST6R8MR65, 445-4549-1

Manufacturer: TDK Corporation
Win Source Part Number: 902622-VLF3010ST-6R8MR65
Series: VLF
Operating Temperature Range: -40°C ~ 105°C
Features: 6.8 µH Shielded Wirewound Inductor 650 mA 250mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-4549-6, 445-4549-2, VLF3010ST6R8MR65, 445-4549-1

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4549-2-ND 71-VLF3010ST-6R8MR65 902622-VLF3010ST-6R8MR65
Product Name Fixed Inductors 6.8UH 650MA 250MOHM Inductor and Choke Fixed Inductors - VLF3010ST-6R8MR65
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers