TDK U.S.A. Corporation Fixed Inductors VLF3010ST-4R7MR75

Description
4.7µH Shielded Wirewound Inductor 750mA 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 750mA 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4548-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4548-2-ND
Fixed Inductors 445-4548-2-ND
4.7µH Shielded Wirewound Inductor 750mA 180mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 750mA 180mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 750MA 180MOHM Inductor and Choke - 71-VLF3010ST-4R7MR75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 750MA 180MOHM Inductor and Choke
71-VLF3010ST-4R7MR75
4.7UH 750MA 180MOHM Inductor and Choke 71-VLF3010ST-4R7MR75
FIXED IND 4.7UH 750MA 180MOHM SM Product overview: VLF3010ST-4R7MR75 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3010ST-4R7MR75 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 750MA 180MOHM SM Product overview: VLF3010ST-4R7MR75 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF3010ST-4R7MR75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4548-2-ND 71-VLF3010ST-4R7MR75
Product Name Fixed Inductors 4.7UH 750MA 180MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details