TDK U.S.A. Corporation Fixed Inductors VLF252015MT-R68N

Description
680nH Shielded Wirewound Inductor 3.38A 23mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 3.38A 23mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15819-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15819-2-ND
Fixed Inductors 445-15819-2-ND
680nH Shielded Wirewound Inductor 3.38A 23mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.38A 23mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF252015MT-R68N
806836-VLF252015MT-R68N
Fixed Inductors - VLF252015MT-R68N 806836-VLF252015MT-R68N
Manufacturer: TDK Corporation Win Source Part Number: 806836-VLF252015MT-R 68N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.54A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 23mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.38A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806836-VLF252015MT-R68N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 680nH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.54A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 23mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.38A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 3.38A 23MOHM Inductor and Choke - 71-VLF252015MT-R68N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.38A 23MOHM Inductor and Choke
71-VLF252015MT-R68N
SMD 3.38A 23MOHM Inductor and Choke 71-VLF252015MT-R68N
FIXED IND 680NH 3.38A 23MOHM SMD Product overview: VLF252015MT-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.38A, 23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.38A, 23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-R68N can be used for catalog matching and distributor lookup.

FIXED IND 680NH 3.38A 23MOHM SMD Product overview: VLF252015MT-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.38A, 23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.38A, 23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-R68N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15819-2-ND 806836-VLF252015MT-R68N 71-VLF252015MT-R68N
Product Name Fixed Inductors Fixed Inductors - VLF252015MT-R68N SMD 3.38A 23MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226222KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details