TDK U.S.A. Corporation Fixed Inductors VLF252015MT-R47N

Description
470nH Shielded Wirewound Inductor 4.03A 16mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 4.03A 16mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15818-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15818-2-ND
Fixed Inductors 445-15818-2-ND
470nH Shielded Wirewound Inductor 4.03A 16mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4.03A 16mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF252015MT-R47N
807288-VLF252015MT-R47N
Fixed Inductors - VLF252015MT-R47N 807288-VLF252015MT-R47N
Manufacturer: TDK Corporation Win Source Part Number: 807288-VLF252015MT-R 47N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.85A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 16mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.03A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 807288-VLF252015MT-R47N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.85A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 16mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.03A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 4.03A 16MOHM Inductor and Choke - 71-VLF252015MT-R47N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.03A 16MOHM Inductor and Choke
71-VLF252015MT-R47N
SMD 4.03A 16MOHM Inductor and Choke 71-VLF252015MT-R47N
FIXED IND 470NH 4.03A 16MOHM SMD Product overview: VLF252015MT-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.03A, 16MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.03A, 16MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-R47N can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.03A 16MOHM SMD Product overview: VLF252015MT-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.03A, 16MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.03A, 16MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-R47N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15818-2-ND 807288-VLF252015MT-R47N 71-VLF252015MT-R47N
Product Name Fixed Inductors Fixed Inductors - VLF252015MT-R47N SMD 4.03A 16MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers