TDK U.S.A. Corporation Fixed Inductors VLF252015MT-3R3M-CA

Description
3.3µH Shielded Wirewound Inductor 1.7A 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.7A 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174093-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174093-2-ND
Fixed Inductors 445-174093-2-ND
3.3µH Shielded Wirewound Inductor 1.7A 100mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.7A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174093-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N1 0402DC-7N1XJRW , 0402DC-7N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details